Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers AUIPS6041

Description
Win Source Part Number: 1253242-AUIPS6041 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Auto Restart Package: Bulk Standard Package: 1 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6V ~ 28V Rds On (Typ): 110mOhm Mounting Type: Through Hole Package / Case: TO-220-5 Supplier Device Package: TO-220-5 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Fake Threat In the Open Market: 79 pct. HTSUS: 0000.00.0000 Mfr: International Rectifier Other Names: INFIRFAUIPS6041,2156 -AUIPS6041 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253242-AUIPS6041 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Auto Restart Package: Bulk Standard Package: 1 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6V ~ 28V Rds On (Typ): 110mOhm Mounting Type: Through Hole Package / Case: TO-220-5 Supplier Device Package: TO-220-5 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Fake Threat In the Open Market: 79 pct. HTSUS: 0000.00.0000 Mfr: International Rectifier Other Names: INFIRFAUIPS6041,2156 -AUIPS6041 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253242-AUIPS6041 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253242-AUIPS6041
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253242-AUIPS6041
Win Source Part Number: 1253242-AUIPS6041 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Auto Restart Package: Bulk Standard Package: 1 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6V ~ 28V Rds On (Typ): 110mOhm Mounting Type: Through Hole Package / Case: TO-220-5 Supplier Device Package: TO-220-5 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Fake Threat In the Open Market: 79 pct. HTSUS: 0000.00.0000 Mfr: International Rectifier Other Names: INFIRFAUIPS6041,2156 -AUIPS6041 Product Status: Obsolete

Win Source Part Number: 1253242-AUIPS6041
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Features: Auto Restart
Package: Bulk
Standard Package: 1
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 6V ~ 28V
Rds On (Typ): 110mOhm
Mounting Type: Through Hole
Package / Case: TO-220-5
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Fake Threat In the Open Market: 79 pct.
HTSUS: 0000.00.0000
Mfr: International Rectifier
Other Names: INFIRFAUIPS6041,2156-AUIPS6041
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253242-AUIPS6041
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 8228906P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low
View Details