Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047076-AUIPS6031STR
Mounting: SMD (SMT)
Power Dissipation: 3.1 W
Number of Outputs: 1
Output Current: 3.1 A
Rise Time: 20 µs
Fall Time: 30 µs
Categories: OEM Parts(A-B)
Case / Package: D2PAK
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 3.1 W
Nominal Supply Current: 2.2 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047076-AUIPS6031STRR |
| Product Name | OEM Parts - OEM Parts (A - B) - AUIPS6031STRR |