Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031RTRL AUIPS6031RTRL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020670-AUIPS6031RTR L Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 36V (Max) Rds On (Typ): 46 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AUIPS6031RTR; AUIPS6031RTRR; AUIPS6031R; AUIPS6031RTRL; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020670-AUIPS6031RTR L Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 36V (Max) Rds On (Typ): 46 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AUIPS6031RTR; AUIPS6031RTRR; AUIPS6031R; AUIPS6031RTRL; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031RTRL - AUIPS6031RTRL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031RTRL
AUIPS6031RTRL
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031RTRL AUIPS6031RTRL
Manufacturer: Infineon Technologies Win Source Part Number: 1020670-AUIPS6031RTR L Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 36V (Max) Rds On (Typ): 46 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AUIPS6031RTR; AUIPS6031RTRR; AUIPS6031R; AUIPS6031RTRL; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1020670-AUIPS6031RTRL
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 2.8A
Voltage - Load: 36V (Max)
Rds On (Typ): 46 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AUIPS6031RTR; AUIPS6031RTRR; AUIPS6031R; AUIPS6031RTRL;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS6031RTRL - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS6031RTRL
PMIC - Power Distribution Switches, Load Drivers AUIPS6031RTRL
IC PWR SWITCH N-CHANNEL 1:1 DPAK

IC PWR SWITCH N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS6031RTRL AUIPS6031RTRL
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031RTRL PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-244/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details