Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031 AUIPS6031

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149750-AUIPS6031 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149750-AUIPS6031 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031
AUIPS6031
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031 AUIPS6031
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149750-AUIPS6031 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149750-AUIPS6031
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Power Load Sw, Aec-Q100, 5.5V, To-220-5; Power Load Switch Type Infineon - 17AC9411 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 5.5V, To-220-5; Power Load Switch Type Infineon
17AC9411
Power Load Sw, Aec-Q100, 5.5V, To-220-5; Power Load Switch Type Infineon 17AC9411
POWER LOAD SW, AEC-Q100, 5.5V, TO-220-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:16A; On State Resistance:0.046ohm; Distribution Switch Case Style:TO-220; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 5.5V, TO-220-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:16A; On State Resistance:0.046ohm; Distribution Switch Case Style:TO-220; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS6031 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS6031
PMIC - Power Distribution Switches, Load Drivers AUIPS6031
IC PWR SWITCH N-CHAN 1:1 TO220

IC PWR SWITCH N-CHAN 1:1 TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS6031 17AC9411 AUIPS6031
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031 Power Load Sw, Aec-Q100, 5.5V, To-220-5; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details