Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6021STRL AUIPS6021STRL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046088-AUIPS6021STR L Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 4.3A Voltage - Load: 36V (Max) Rds On (Typ): 24 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046088-AUIPS6021STR L Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 4.3A Voltage - Load: 36V (Max) Rds On (Typ): 24 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6021STRL
AUIPS6021STRL
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6021STRL AUIPS6021STRL
Manufacturer: Infineon Technologies Win Source Part Number: 1046088-AUIPS6021STR L Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 4.3A Voltage - Load: 36V (Max) Rds On (Typ): 24 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Infineon Technologies
Win Source Part Number: 1046088-AUIPS6021STRL
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 4.3A
Voltage - Load: 36V (Max)
Rds On (Typ): 24 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS6021STRL - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS6021STRL
PMIC - Power Distribution Switches, Load Drivers AUIPS6021STRL
IC PWR SWITCH N-CHAN 1:1 D2PAK

IC PWR SWITCH N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS6021STRL AUIPS6021STRL
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6021STRL PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Units - 637907 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets USB, Type F - German Schuko
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details