Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers AUIPS6021

Description
Win Source Part Number: 1253251-AUIPS6021 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Auto Restart Package: Tube Standard Package: 50 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 12A Output Configuration: High Side Voltage - Load: 36V (Max) Rds On (Typ): 24mOhm Mounting Type: Through Hole Package / Case: TO-220-5 Supplier Device Package: TO-220 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001513854 Base Product Number: AUIPS6021 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253251-AUIPS6021 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Auto Restart Package: Tube Standard Package: 50 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 12A Output Configuration: High Side Voltage - Load: 36V (Max) Rds On (Typ): 24mOhm Mounting Type: Through Hole Package / Case: TO-220-5 Supplier Device Package: TO-220 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001513854 Base Product Number: AUIPS6021 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253251-AUIPS6021 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253251-AUIPS6021
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253251-AUIPS6021
Win Source Part Number: 1253251-AUIPS6021 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Auto Restart Package: Tube Standard Package: 50 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 12A Output Configuration: High Side Voltage - Load: 36V (Max) Rds On (Typ): 24mOhm Mounting Type: Through Hole Package / Case: TO-220-5 Supplier Device Package: TO-220 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001513854 Base Product Number: AUIPS6021 Product Status: Obsolete

Win Source Part Number: 1253251-AUIPS6021
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Features: Auto Restart
Package: Tube
Standard Package: 50
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 12A
Output Configuration: High Side
Voltage - Load: 36V (Max)
Rds On (Typ): 24mOhm
Mounting Type: Through Hole
Package / Case: TO-220-5
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001513854
Base Product Number: AUIPS6021
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253251-AUIPS6021
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900527P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ26100 SHA-1/HMAC Based Security & Authentication IC w/SDQ Interface - BQ26100DRPR - Texas Instruments
Specs
Type VSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers