Manufacturer: Infineon Technologies
Win Source Part Number: 809504-AUIPS6011STRL
Packaging: Reel
Mounting Style: SMD
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: High Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 11mOhm
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Current - Output (Maximum): 6.3A
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Part Number Series: AUIPS6011S
Voltage - Supply (Vcc/Vdd): Not Required
POWER LOAD SWITCH, AEC-Q100, TO-263-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:60A; On State Resistance:0.011ohm;
IC PWR SWITCH N-CHAN 1:1 D2PAK
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AUIPS6011STRL | 92Y2755 | AUIPS6011STRL |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6011STRL | Power Load Switch, Aec-Q100, To-263-5; Power Load Switch Type Infineon | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 36V (Maximum) | 5.5V |