Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6011S AUIPS6011S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776932-AUIPS6011S Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 36V (Maximum) Rds On (Typ): 11 mOhm Family Name: AUIPS6011 Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK Current - Output (Maximum): 6.3A Alternative Parts (Cross-Reference): AUIPS6011STRL; AUIPS6011STRR; Introduction Date: September 12, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776932-AUIPS6011S Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 36V (Maximum) Rds On (Typ): 11 mOhm Family Name: AUIPS6011 Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK Current - Output (Maximum): 6.3A Alternative Parts (Cross-Reference): AUIPS6011STRL; AUIPS6011STRR; Introduction Date: September 12, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6011S
AUIPS6011S
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6011S AUIPS6011S
Manufacturer: Infineon Technologies Win Source Part Number: 776932-AUIPS6011S Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 36V (Maximum) Rds On (Typ): 11 mOhm Family Name: AUIPS6011 Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK Current - Output (Maximum): 6.3A Alternative Parts (Cross-Reference): AUIPS6011STRL; AUIPS6011STRR; Introduction Date: September 12, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 776932-AUIPS6011S
Series: Automotive, AEC-Q100
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 11 mOhm
Family Name: AUIPS6011
Categories: Integrated Circuits (ICs)
Manufacturer Package: D2PAK
Current - Output (Maximum): 6.3A
Alternative Parts (Cross-Reference): AUIPS6011STRL; AUIPS6011STRR;
Introduction Date: September 12, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS6011S - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS6011S
PMIC - Power Distribution Switches, Load Drivers AUIPS6011S
IC PWR SWITCH N-CHAN 1:1 D2PAK

IC PWR SWITCH N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS6011S AUIPS6011S
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6011S PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-312/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details