Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6011R AUIPS6011R

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020666-AUIPS6011R Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 5.6A Voltage - Load: 36V (Max) Rds On (Typ): 11 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020666-AUIPS6011R Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 5.6A Voltage - Load: 36V (Max) Rds On (Typ): 11 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6011R - AUIPS6011R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6011R
AUIPS6011R
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6011R AUIPS6011R
Manufacturer: Infineon Technologies Win Source Part Number: 1020666-AUIPS6011R Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 5.6A Voltage - Load: 36V (Max) Rds On (Typ): 11 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1020666-AUIPS6011R
Packaging: Tube/Rail
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 5.6A
Voltage - Load: 36V (Max)
Rds On (Typ): 11 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS6011R - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS6011R
PMIC - Power Distribution Switches, Load Drivers AUIPS6011R
IC PWR SWITCH N-CHANNEL 1:1 DPAK

IC PWR SWITCH N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet
Power Load Switch, Aec-Q100, To-252-5; Power Load Switch Type Infineon - 92Y2754 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, To-252-5; Power Load Switch Type Infineon
92Y2754
Power Load Switch, Aec-Q100, To-252-5; Power Load Switch Type Infineon 92Y2754
POWER LOAD SWITCH, AEC-Q100, TO-252-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:60A; On State Resistance:0.011ohm; Distribution Switch Case Style:TO-252; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, TO-252-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:60A; On State Resistance:0.011ohm; Distribution Switch Case Style:TO-252; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS6011R AUIPS6011R 92Y2754
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6011R PMIC - Power Distribution Switches, Load Drivers Power Load Switch, Aec-Q100, To-252-5; Power Load Switch Type Infineon
Voltage 36V (Max) 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details