Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6011 AUIPS6011

Description
Manufacturer: Infineon Technologies Win Source Part Number: 862647-AUIPS6011 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: TO-220-5 Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: AUIPS6011 Categories: Integrated Circuits (ICs) Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 862647-AUIPS6011 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: TO-220-5 Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: AUIPS6011 Categories: Integrated Circuits (ICs) Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6011 - AUIPS6011 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6011
AUIPS6011
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6011 AUIPS6011
Manufacturer: Infineon Technologies Win Source Part Number: 862647-AUIPS6011 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: TO-220-5 Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: AUIPS6011 Categories: Integrated Circuits (ICs) Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 862647-AUIPS6011
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Tube
Package: TO-220-5
Mounting: Through Hole
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: AUIPS6011
Categories: Integrated Circuits (ICs)
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS6011 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS6011
PMIC - Power Distribution Switches, Load Drivers AUIPS6011
IC PWR SWITCH N-CHAN 1:1 TO220

IC PWR SWITCH N-CHAN 1:1 TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS6011 AUIPS6011
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6011 PMIC - Power Distribution Switches, Load Drivers
Current 18.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distribution Units - 2006643 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type E
View Details