Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS2052G AUIPS2052G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 751975-AUIPS2052G Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 900mA Alternative Parts (Cross-Reference): L9386MD; L9386MD-TR; AUIPS2052GTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: AUIPS2052G Manufacturer Pack Quantity: 95 MSL Level: 2 (1 Year) Load Voltage (V): 60V (Maximum) Rds On: 250mOhm
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 751975-AUIPS2052G Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 900mA Alternative Parts (Cross-Reference): L9386MD; L9386MD-TR; AUIPS2052GTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: AUIPS2052G Manufacturer Pack Quantity: 95 MSL Level: 2 (1 Year) Load Voltage (V): 60V (Maximum) Rds On: 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS2052G
AUIPS2052G
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS2052G AUIPS2052G
Manufacturer: Infineon Technologies Win Source Part Number: 751975-AUIPS2052G Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 900mA Alternative Parts (Cross-Reference): L9386MD; L9386MD-TR; AUIPS2052GTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: AUIPS2052G Manufacturer Pack Quantity: 95 MSL Level: 2 (1 Year) Load Voltage (V): 60V (Maximum) Rds On: 250mOhm

Manufacturer: Infineon Technologies
Win Source Part Number: 751975-AUIPS2052G
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 900mA
Alternative Parts (Cross-Reference): L9386MD; L9386MD-TR; AUIPS2052GTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: AUIPS2052G
Manufacturer Pack Quantity: 95
MSL Level: 2 (1 Year)
Load Voltage (V): 60V (Maximum)
Rds On: 250mOhm

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS2052G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS2052G
PMIC - Power Distribution Switches, Load Drivers AUIPS2052G
IC PWR SWITCH N-CHANNEL 1:1 8SO

IC PWR SWITCH N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS2052G AUIPS2052G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS2052G PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details