Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS2051LTR AUIPS2051LTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 083745-AUIPS2051LTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 900mA Voltage - Load: 60V (Max) Rds On (Typ): 250 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SOT223 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 083745-AUIPS2051LTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 900mA Voltage - Load: 60V (Max) Rds On (Typ): 250 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SOT223 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS2051LTR
AUIPS2051LTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS2051LTR AUIPS2051LTR
Manufacturer: Infineon Technologies Win Source Part Number: 083745-AUIPS2051LTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 900mA Voltage - Load: 60V (Max) Rds On (Typ): 250 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SOT223 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 083745-AUIPS2051LTR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 900mA
Voltage - Load: 60V (Max)
Rds On (Typ): 250 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SOT223
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS2051LTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS2051LTR
PMIC - Power Distribution Switches, Load Drivers AUIPS2051LTR
IC PWR SWITCH N-CHAN 1:1 SOT223

IC PWR SWITCH N-CHAN 1:1 SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS2051LTR AUIPS2051LTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS2051LTR PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Max)
Unlock Full Specs
to access all available technical data

Similar Products