Manufacturer: Infineon Technologies
Win Source Part Number: 751974-AUIPS2041RTRL
Packaging: Reel
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: Not Required
Output Configuration: Low Side
Family Name: AUIPS2041R
Categories: Integrated Circuits
Supplier Device Package: D-Pak
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Output (Maximum): 1.4A
Alternative Parts (Cross-Reference): MAX1930ESA+; MAX1930ESA+T; MAX890LESAT+; MAX1931EUB+T;
Introduction Date: January 20, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: AUIPS2041R
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 60V (Maximum)
Rds On: 100mOhm
IC PWR SWITCH N-CHANNEL 1:1 DPAK
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AUIPS2041RTRL | AUIPS2041RTRL |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS2041RTRL | PMIC - Power Distribution Switches, Load Drivers |
| Outlets | N-Channel |