Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS2041LTR AUIPS2041LTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020663-AUIPS2041LTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Load: 60V (Max) Rds On (Typ): 100 mOhm Family Name: AUIPS2041L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX890LESA/V+T; MAX890LESAT+; MAX1693EUB+T; MAX890LESA+T; Introduction Date: January 20, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020663-AUIPS2041LTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Load: 60V (Max) Rds On (Typ): 100 mOhm Family Name: AUIPS2041L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX890LESA/V+T; MAX890LESAT+; MAX1693EUB+T; MAX890LESA+T; Introduction Date: January 20, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS2041LTR - AUIPS2041LTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS2041LTR
AUIPS2041LTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS2041LTR AUIPS2041LTR
Manufacturer: Infineon Technologies Win Source Part Number: 1020663-AUIPS2041LTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Load: 60V (Max) Rds On (Typ): 100 mOhm Family Name: AUIPS2041L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX890LESA/V+T; MAX890LESAT+; MAX1693EUB+T; MAX890LESA+T; Introduction Date: January 20, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 1020663-AUIPS2041LTR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.4A
Voltage - Load: 60V (Max)
Rds On (Typ): 100 mOhm
Family Name: AUIPS2041L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-223
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX890LESA/V+T; MAX890LESAT+; MAX1693EUB+T; MAX890LESA+T;
Introduction Date: January 20, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS2041LTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS2041LTR
PMIC - Power Distribution Switches, Load Drivers AUIPS2041LTR
IC PWR SWITCH N-CHAN 1:1 SOT223

IC PWR SWITCH N-CHAN 1:1 SOT223

Supplier's Site Datasheet
Power Load Switch, 6 V, 4-Sot-223; Power Load Switch Type Infineon - 54T8865 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 6 V, 4-Sot-223; Power Load Switch Type Infineon
54T8865
Power Load Switch, 6 V, 4-Sot-223; Power Load Switch Type Infineon 54T8865
POWER LOAD SWITCH, 6 V, 4-SOT-223; Power Load Switch Type:Low Side; Input Voltage:6V; Current Limit:5.5A; On State Resistance:0.1ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 6 V, 4-SOT-223; Power Load Switch Type:Low Side; Input Voltage:6V; Current Limit:5.5A; On State Resistance:0.1ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Load Switch, 6 V, 4-Sot-223, Full Reel; Power Load Switch Type Infineon - 28X3333 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 6 V, 4-Sot-223, Full Reel; Power Load Switch Type Infineon
28X3333
Power Load Switch, 6 V, 4-Sot-223, Full Reel; Power Load Switch Type Infineon 28X3333
POWER LOAD SWITCH, 6 V, 4-SOT-223, FULL REEL; Power Load Switch Type:Low Side; Input Voltage:6V; Current Limit:5.5A; On State Resistance:0.1ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, 6 V, 4-SOT-223, FULL REEL; Power Load Switch Type:Low Side; Input Voltage:6V; Current Limit:5.5A; On State Resistance:0.1ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS2041LTR AUIPS2041LTR 54T8865
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS2041LTR PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 6 V, 4-Sot-223; Power Load Switch Type Infineon
Voltage 60V (Max) 6V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details