Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers AUIPS1052GTR

Description
Win Source Part Number: 959723-AUIPS1052GTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 1.1A Output Configuration: Low Side Voltage - Load: 36V (Max) Rds On (Typ): 160mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-906 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF2303MX; TC1427COA; TC1426COA; LM5109BMAX/NOPB; NCP1392BDR2G; LM5109AMAX/NOPB; MIC2026-2YM; MIC2025-1YM; MIC2026-1YM; VN5E160ASTR-E; ST890CDR; STMPS2151MTRAUIPS105 2G; AUIPS1052GTR.; SP001512614; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001512614,AUIPS105 2GCT,AUIPS1052GDKR Base Product Number: AUIPS1052 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 959723-AUIPS1052GTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 1.1A Output Configuration: Low Side Voltage - Load: 36V (Max) Rds On (Typ): 160mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-906 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF2303MX; TC1427COA; TC1426COA; LM5109BMAX/NOPB; NCP1392BDR2G; LM5109AMAX/NOPB; MIC2026-2YM; MIC2025-1YM; MIC2026-1YM; VN5E160ASTR-E; ST890CDR; STMPS2151MTRAUIPS105 2G; AUIPS1052GTR.; SP001512614; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001512614,AUIPS105 2GCT,AUIPS1052GDKR Base Product Number: AUIPS1052 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 959723-AUIPS1052GTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
959723-AUIPS1052GTR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 959723-AUIPS1052GTR
Win Source Part Number: 959723-AUIPS1052GTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 1.1A Output Configuration: Low Side Voltage - Load: 36V (Max) Rds On (Typ): 160mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-906 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF2303MX; TC1427COA; TC1426COA; LM5109BMAX/NOPB; NCP1392BDR2G; LM5109AMAX/NOPB; MIC2026-2YM; MIC2025-1YM; MIC2026-1YM; VN5E160ASTR-E; ST890CDR; STMPS2151MTRAUIPS105 2G; AUIPS1052GTR.; SP001512614; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001512614,AUIPS105 2GCT,AUIPS1052GDKR Base Product Number: AUIPS1052 Product Status: Obsolete

Win Source Part Number: 959723-AUIPS1052GTR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Current - Output (Max): 1.1A
Output Configuration: Low Side
Voltage - Load: 36V (Max)
Rds On (Typ): 160mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-906
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): FPF2303MX; TC1427COA; TC1426COA; LM5109BMAX/NOPB; NCP1392BDR2G; LM5109AMAX/NOPB; MIC2026-2YM; MIC2025-1YM; MIC2026-1YM; VN5E160ASTR-E; ST890CDR; STMPS2151MTRAUIPS1052G; AUIPS1052GTR.; SP001512614;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001512614,AUIPS1052GCT,AUIPS1052GDKR
Base Product Number: AUIPS1052
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 959723-AUIPS1052GTR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922594 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details