Infineon Technologies AG Power Load Switch, 6 V, Soic-8; Power Load Switch Type Infineon AUIPS1052GTR

Description
POWER LOAD SWITCH, 6 V, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:6V; Current Limit:2.8A; On State Resistance:0.16ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, 6 V, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:6V; Current Limit:2.8A; On State Resistance:0.16ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, 6 V, Soic-8; Power Load Switch Type Infineon - 54T8859 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 6 V, Soic-8; Power Load Switch Type Infineon
54T8859
Power Load Switch, 6 V, Soic-8; Power Load Switch Type Infineon 54T8859
POWER LOAD SWITCH, 6 V, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:6V; Current Limit:2.8A; On State Resistance:0.16ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 6 V, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:6V; Current Limit:2.8A; On State Resistance:0.16ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS1052GTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS1052GTR
PMIC - Power Distribution Switches, Load Drivers AUIPS1052GTR
IC PWR SWITCH N-CHAN 1:1 DSO-8

IC PWR SWITCH N-CHAN 1:1 DSO-8

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 54T8859 AUIPS1052GTR
Product Name Power Load Switch, 6 V, Soic-8; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-265/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details