Infineon Technologies AG Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers AUIPS1042GTR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Switch Type: General Purpose Number of Outputs: 2 Output Configuration: Low Side Output Type: N-Channel
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Switch Type: General Purpose Number of Outputs: 2 Output Configuration: Low Side Output Type: N-Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - AUIPS1042GTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
AUIPS1042GTR
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers AUIPS1042GTR
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Switch Type: General Purpose Number of Outputs: 2 Output Configuration: Low Side Output Type: N-Channel

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Switch Type: General Purpose
Number of Outputs: 2
Output Configuration: Low Side
Output Type: N-Channel

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS1042GTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS1042GTR
PMIC - Power Distribution Switches, Load Drivers AUIPS1042GTR
IC PWR SWITCH N-CHAN 1:1 DSO-8

IC PWR SWITCH N-CHAN 1:1 DSO-8

Supplier's Site Datasheet
Power Load Switch, 6 V, Soic-8; Power Load Switch Type Infineon - 54T8855 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 6 V, Soic-8; Power Load Switch Type Infineon
54T8855
Power Load Switch, 6 V, Soic-8; Power Load Switch Type Infineon 54T8855
POWER LOAD SWITCH, 6 V, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:6V; Current Limit:4.5A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 6 V, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:6V; Current Limit:4.5A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS1042GTR AUIPS1042GTR 54T8855
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 6 V, Soic-8; Power Load Switch Type Infineon
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-701 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details