Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1031R AUIPS1031R

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149744-AUIPS1031R Family Name: AUIPS1031 Manufacturer Homepage: www.irf.com Alternative Parts (Cross-Reference): AUIPS1031RTR; AUIPS1031RTRR; AUIPS1031RTRL; Introduction Date: February 08, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149744-AUIPS1031R Family Name: AUIPS1031 Manufacturer Homepage: www.irf.com Alternative Parts (Cross-Reference): AUIPS1031RTR; AUIPS1031RTRR; AUIPS1031RTRL; Introduction Date: February 08, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1031R
AUIPS1031R
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1031R AUIPS1031R
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149744-AUIPS1031R Family Name: AUIPS1031 Manufacturer Homepage: www.irf.com Alternative Parts (Cross-Reference): AUIPS1031RTR; AUIPS1031RTRR; AUIPS1031RTRL; Introduction Date: February 08, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149744-AUIPS1031R
Family Name: AUIPS1031
Manufacturer Homepage: www.irf.com
Alternative Parts (Cross-Reference): AUIPS1031RTR; AUIPS1031RTRR; AUIPS1031RTRL;
Introduction Date: February 08, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now
PMIC - Power Distribution Switches, Load Drivers - AUIPS1031R - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS1031R
PMIC - Power Distribution Switches, Load Drivers AUIPS1031R
IC PWR SWITCH N-CHANNEL 1:1 DPAK

IC PWR SWITCH N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS1031R AUIPS1031R
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1031R PMIC - Power Distribution Switches, Load Drivers
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details