Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1031 AUIPS1031

Description
Manufacturer: Infineon Technologies Win Source Part Number: 136579-AUIPS1031 Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 9.5A Voltage - Load: 36V (Max) Rds On (Typ): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 136579-AUIPS1031 Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 9.5A Voltage - Load: 36V (Max) Rds On (Typ): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1031
AUIPS1031
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1031 AUIPS1031
Manufacturer: Infineon Technologies Win Source Part Number: 136579-AUIPS1031 Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 9.5A Voltage - Load: 36V (Max) Rds On (Typ): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 136579-AUIPS1031
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 9.5A
Voltage - Load: 36V (Max)
Rds On (Typ): 40 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Power Load Switch, 6 V, 3-To-220Ab; Power Load Switch Type Infineon - 54T8840 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 6 V, 3-To-220Ab; Power Load Switch Type Infineon
54T8840
Power Load Switch, 6 V, 3-To-220Ab; Power Load Switch Type Infineon 54T8840
POWER LOAD SWITCH, 6 V, 3-TO-220AB; Power Load Switch Type:Low Side; Input Voltage:6V; Current Limit:18A; On State Resistance:0.04ohm; Distribution Switch Case Style:TO-220AB; No. of Pins:3Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, 6 V, 3-TO-220AB; Power Load Switch Type:Low Side; Input Voltage:6V; Current Limit:18A; On State Resistance:0.04ohm; Distribution Switch Case Style:TO-220AB; No. of Pins:3Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS1031 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS1031
PMIC - Power Distribution Switches, Load Drivers AUIPS1031
IC PWR SWITCH N-CHAN 1:1 TO220

IC PWR SWITCH N-CHAN 1:1 TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS1031 54T8840 AUIPS1031
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1031 Power Load Switch, 6 V, 3-To-220Ab; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Max) 6V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details