Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1021R AUIPS1021R

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020656-AUIPS1021R Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 4.3A Voltage - Load: 36V (Max) Rds On (Typ): 20 mOhm Family Name: AUIPS1021 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPD1044F; TPD1044F(T5LPP,F); TPD1044F(TE85L,F); Introduction Date: March 07, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 75
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020656-AUIPS1021R Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 4.3A Voltage - Load: 36V (Max) Rds On (Typ): 20 mOhm Family Name: AUIPS1021 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPD1044F; TPD1044F(T5LPP,F); TPD1044F(TE85L,F); Introduction Date: March 07, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1021R
AUIPS1021R
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1021R AUIPS1021R
Manufacturer: Infineon Technologies Win Source Part Number: 1020656-AUIPS1021R Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 4.3A Voltage - Load: 36V (Max) Rds On (Typ): 20 mOhm Family Name: AUIPS1021 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPD1044F; TPD1044F(T5LPP,F); TPD1044F(TE85L,F); Introduction Date: March 07, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: Infineon Technologies
Win Source Part Number: 1020656-AUIPS1021R
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 4.3A
Voltage - Load: 36V (Max)
Rds On (Typ): 20 mOhm
Family Name: AUIPS1021
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPD1044F; TPD1044F(T5LPP,F); TPD1044F(TE85L,F);
Introduction Date: March 07, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS1021R - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS1021R
PMIC - Power Distribution Switches, Load Drivers AUIPS1021R
IC PWR SWITCH N-CHANNEL 1:1 DPAK

IC PWR SWITCH N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS1021R AUIPS1021R
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1021R PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-307 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details