Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1021 AUIPS1021

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776924-AUIPS1021 Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 20 mOhm Family Name: AUIPS1021 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220 Current - Output (Maximum): 13.5A Introduction Date: March 07, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776924-AUIPS1021 Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 20 mOhm Family Name: AUIPS1021 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220 Current - Output (Maximum): 13.5A Introduction Date: March 07, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1021
AUIPS1021
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1021 AUIPS1021
Manufacturer: Infineon Technologies Win Source Part Number: 776924-AUIPS1021 Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 20 mOhm Family Name: AUIPS1021 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220 Current - Output (Maximum): 13.5A Introduction Date: March 07, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 776924-AUIPS1021
Series: Automotive, AEC-Q100
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 20 mOhm
Family Name: AUIPS1021
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220
Current - Output (Maximum): 13.5A
Introduction Date: March 07, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS1021 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS1021
PMIC - Power Distribution Switches, Load Drivers AUIPS1021
IC PWR SWITCH N-CHAN 1:1 TO220

IC PWR SWITCH N-CHAN 1:1 TO220

Supplier's Site Datasheet
Power Load Switch, 6 V, 3-To-220Ab; Power Load Switch Type Infineon - 54T8832 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 6 V, 3-To-220Ab; Power Load Switch Type Infineon
54T8832
Power Load Switch, 6 V, 3-To-220Ab; Power Load Switch Type Infineon 54T8832
POWER LOAD SWITCH, 6 V, 3-TO-220AB; Power Load Switch Type:Low Side; Input Voltage:6V; Current Limit:45A; On State Resistance:0.02ohm; Distribution Switch Case Style:TO-220AB; No. of Pins:3Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, 6 V, 3-TO-220AB; Power Load Switch Type:Low Side; Input Voltage:6V; Current Limit:45A; On State Resistance:0.02ohm; Distribution Switch Case Style:TO-220AB; No. of Pins:3Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS1021 AUIPS1021 54T8832
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1021 PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 6 V, 3-To-220Ab; Power Load Switch Type Infineon
Voltage 36V (Maximum) 6V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details