Win Source Part Number: 1046144-ASP1000C-I41
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: OBSOLETE
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Other Names: SP001524094
Product Status: Obsolete
IC REG BUCK 56VQFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1046144-ASP1000C-I41T | ASP1000C-I41T |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) |