IC MCU 8051 8K RAM 24MHZ 44QFP Product overview: AN2131SC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 24MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AN2131SC can be used for catalog matching and distributor lookup.
IC MCU 8051 8K RAM 24MHZ 44QFP
IC MCU 8051 8K RAM 24MHZ 44QFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-AN2131SC | AN2131SC | AN2131SC |
| Product Name | 24MHZ Embedded Microcontroller MCU | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 8 KB | 8 KB | |
| Serial Interface | I2C, USB | I²C; USB; I²C, USB | |
| Package Type | Other; Bag | QFP; Other; 44-QFP | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |