Infineon Technologies AG Flash Memory, 64Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies AM29LV065DU90REI

Description
FLASH MEMORY, 64MBIT, 90NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; MSL:- RoHS Compliant: No
Datasheet
Description
FLASH MEMORY, 64MBIT, 90NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 64Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 73C9732 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies
73C9732
Flash Memory, 64Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies 73C9732
FLASH MEMORY, 64MBIT, 90NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; MSL:- RoHS Compliant: No

FLASH MEMORY, 64MBIT, 90NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 73C9732
Product Name Flash Memory, 64Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 71256TTSA15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details