Infineon Technologies AG Flash Memory, 8Mbit, 55Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies AM29F800BB-55SF

Description
FLASH MEMORY, 8MBIT, 55NS, 44-SOIC; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit / 512K x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:SOIC; No. of Pins:44Pins; Access Time:55nsRoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 8MBIT, 55NS, 44-SOIC; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit / 512K x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:SOIC; No. of Pins:44Pins; Access Time:55nsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 8Mbit, 55Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 69K8751 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, 55Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies
69K8751
Flash Memory, 8Mbit, 55Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies 69K8751
FLASH MEMORY, 8MBIT, 55NS, 44-SOIC; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit / 512K x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:SOIC; No. of Pins:44Pins; Access Time:55nsRoHS Compliant: Yes

FLASH MEMORY, 8MBIT, 55NS, 44-SOIC; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit / 512K x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:SOIC; No. of Pins:44Pins; Access Time:55nsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 69K8751
Product Name Flash Memory, 8Mbit, 55Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 6116LA45SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details