Infineon Technologies AG Flash Memory, 16Mbit, 75Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies AM29F160DB-75EF

Description
FLASH MEMORY, 16MBIT, 75NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit / 1M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Access Time:75nsRoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 16MBIT, 75NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit / 1M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Access Time:75nsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 16Mbit, 75Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8315 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, 75Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies
42K8315
Flash Memory, 16Mbit, 75Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies 42K8315
FLASH MEMORY, 16MBIT, 75NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit / 1M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Access Time:75nsRoHS Compliant: Yes

FLASH MEMORY, 16MBIT, 75NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit / 1M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Access Time:75nsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 42K8315
Product Name Flash Memory, 16Mbit, 75Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-29705APC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Package Type Bulk
View Details
4 suppliers
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details