Infineon Technologies AG Flash Memory, 8Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies AM29F080B-90ED

Description
FLASH MEMORY, 8MBIT, 90NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 8MBIT, 90NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 8Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8309 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies
42K8309
Flash Memory, 8Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies 42K8309
FLASH MEMORY, 8MBIT, 90NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 8MBIT, 90NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 42K8309
Product Name Flash Memory, 8Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 28C64A-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details