Infineon Technologies AG Flash Memory, 4Mbit, 70Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies AM29F040B-70EF

Description
FLASH MEMORY, 4MBIT, 70NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 4MBIT, 70NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 4Mbit, 70Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8304 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, 70Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies
42K8304
Flash Memory, 4Mbit, 70Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies 42K8304
FLASH MEMORY, 4MBIT, 70NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 4MBIT, 70NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 42K8304
Product Name Flash Memory, 4Mbit, 70Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details