Infineon Technologies AG Ic, Flash Mem, 16Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies AM29F016D-70EF

Description
IC, FLASH MEM, 16MBIT, 70NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, FLASH MEM, 16MBIT, 70NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Flash Mem, 16Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8286 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Flash Mem, 16Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies
42K8286
Ic, Flash Mem, 16Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies 42K8286
IC, FLASH MEM, 16MBIT, 70NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

IC, FLASH MEM, 16MBIT, 70NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 42K8286
Product Name Ic, Flash Mem, 16Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT28F020H-12T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 2000 kbits
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details