Infineon Technologies AG Flash Memory, 1Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies AM29F010B-55JF

Description
FLASH MEMORY, 1MBIT, 55NS, 32-PLCC; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 1MBIT, 55NS, 32-PLCC; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 1Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 69K8714 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies
69K8714
Flash Memory, 1Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies 69K8714
FLASH MEMORY, 1MBIT, 55NS, 32-PLCC; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 1MBIT, 55NS, 32-PLCC; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 69K8714
Product Name Flash Memory, 1Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Memory - A2C00055932A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27S23AJC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers