Infineon Technologies AG CoolSiC™ Schottky Diodes AIDK16S65C5

Description
The 5th Generation CoolSiC™ Automotive Schottky Diode and represents Infineon leading edge technology for Silicon Carbide Schottky Barrier diodes Thanks to a compact design and a technology based on thin wafers, this family of products shows improved efficiency over all load conditions resulting from both its thermalcharacteristi cs and low figure of merit (Qc x Vf). This product family has been designed to complement Infineon’s IGBT and CoolMOS™ portfolio. This ensures meeting the most stringent application requirements inthe 650V voltage class. Summary of Features Revolutionary semiconductor material - Silicon Carbide Benchmark switching behavior No reverse recovery/ No forward recovery Temperature independent switching behavior High surge current capability Pb-free lead plating; RoHS compliant Junction Temperature range from -40°C to 175°C System efficiency improvement over Si diodes System cost / size savings due to reduced cooling requirements Enabling higher frequency / increased power density solutions Higher system reliability due to lower operating temperatures Reduced EMI Potential Applications Traction inverter Booster / DCDC Converter On board Charger / PFC Applications High-voltage DC-DC converter for electric vehicles
Request a Quote
Description
The 5th Generation CoolSiC™ Automotive Schottky Diode and represents Infineon leading edge technology for Silicon Carbide Schottky Barrier diodes Thanks to a compact design and a technology based on thin wafers, this family of products shows improved efficiency over all load conditions resulting from both its thermalcharacteristi cs and low figure of merit (Qc x Vf). This product family has been designed to complement Infineon’s IGBT and CoolMOS™ portfolio. This ensures meeting the most stringent application requirements inthe 650V voltage class. Summary of Features Revolutionary semiconductor material - Silicon Carbide Benchmark switching behavior No reverse recovery/ No forward recovery Temperature independent switching behavior High surge current capability Pb-free lead plating; RoHS compliant Junction Temperature range from -40°C to 175°C System efficiency improvement over Si diodes System cost / size savings due to reduced cooling requirements Enabling higher frequency / increased power density solutions Higher system reliability due to lower operating temperatures Reduced EMI Potential Applications Traction inverter Booster / DCDC Converter On board Charger / PFC Applications High-voltage DC-DC converter for electric vehicles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AIDK16S65C5 is a 650V/16A Silicon Carbide Schottky diode in a D2PAK (PG-TO263-2-1) package with a junction temperature range of -40°C to 175°C. It features zero reverse and forward recovery, temperature-independent switching, and a non-repetitive peak forward current capability of 637 A at 25°C. The diode is RoHS compliant, Pb-free, and qualified for automotive applications according to AEC-Q100/101. It enables higher system efficiency, reduced EMI, and improved power density in applications such as DC-DC converters and on-board chargers.

Datasheet Summary
Powered by GS/AI

The AIDK16S65C5 is a 650V/16A Silicon Carbide Schottky diode in a D2PAK (PG-TO263-2-1) package with a junction temperature range of -40°C to 175°C. It features zero reverse and forward recovery, temperature-independent switching, and a non-repetitive peak forward current capability of 637 A at 25°C. The diode is RoHS compliant, Pb-free, and qualified for automotive applications according to AEC-Q100/101. It enables higher system efficiency, reduced EMI, and improved power density in applications such as DC-DC converters and on-board chargers.

Suppliers

Company
Product
Description
Supplier Links
CoolSiC™ Schottky Diodes - AIDK16S65C5 - Infineon Technologies AG
Neubiberg, Germany
CoolSiC™ Schottky Diodes
AIDK16S65C5
CoolSiC™ Schottky Diodes AIDK16S65C5
The 5th Generation CoolSiC™ Automotive Schottky Diode and represents Infineon leading edge technology for Silicon Carbide Schottky Barrier diodes Thanks to a compact design and a technology based on thin wafers, this family of products shows improved efficiency over all load conditions resulting from both its thermalcharacteristi cs and low figure of merit (Qc x Vf). This product family has been designed to complement Infineon’s IGBT and CoolMOS™ portfolio. This ensures meeting the most stringent application requirements inthe 650V voltage class. Summary of Features Revolutionary semiconductor material - Silicon Carbide Benchmark switching behavior No reverse recovery/ No forward recovery Temperature independent switching behavior High surge current capability Pb-free lead plating; RoHS compliant Junction Temperature range from -40°C to 175°C System efficiency improvement over Si diodes System cost / size savings due to reduced cooling requirements Enabling higher frequency / increased power density solutions Higher system reliability due to lower operating temperatures Reduced EMI Potential Applications Traction inverter Booster / DCDC Converter On board Charger / PFC Applications High-voltage DC-DC converter for electric vehicles

The 5th Generation CoolSiC™ Automotive Schottky Diode and represents Infineon leading edge technology for Silicon Carbide Schottky Barrier diodes

Thanks to a compact design and a technology based on thin wafers, this family of products shows improved efficiency over all load conditions resulting from both its thermalcharacteristics and low figure of merit (Qc x Vf). This product family has been designed to complement Infineon’s IGBT and CoolMOS™ portfolio. This ensures meeting the most stringent application requirements inthe 650V voltage class.


Summary of Features

  • Revolutionary semiconductor material - Silicon Carbide
  • Benchmark switching behavior
  • No reverse recovery/ No forward recovery
  • Temperature independent switching behavior
  • High surge current capability
  • Pb-free lead plating; RoHS compliant
  • Junction Temperature range from -40°C to 175°C
  • System efficiency improvement over Si diodes
  • System cost / size savings due to reduced cooling requirements
  • Enabling higher frequency / increased power density solutions
  • Higher system reliability due to lower operating temperatures
  • Reduced EMI

Potential Applications

  • Traction inverter
  • Booster / DCDC Converter
  • On board Charger / PFC

Applications

  • High-voltage DC-DC converter for electric vehicles
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Schottky Diodes
Product Number AIDK16S65C5
Product Name CoolSiC™ Schottky Diodes
Life Cycle Stage active and preferred
Package D2PAK; PG-TO263-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixer and Detector Schottky Diode - BAT17-04 - Infineon Technologies AG
Specs
Applications Detector; Mixer
Life Cycle Stage active and preferred
Package SOT23; SOT23
View Details
2 suppliers
Schottky 70V Diode and Rectifier - 286-BAS16W E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Specs
Package SOT-23
View Details