Infineon Technologies AG Application Specific Microcontrollers ADM5120PX-AB-T-2

Description
IC NETWORK CTRLR SOC P-FQFP-208
Request a Quote Datasheet
Description
IC NETWORK CTRLR SOC P-FQFP-208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - ADM5120PX-AB-T-2-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
ADM5120PX-AB-T-2-ND
Application Specific Microcontrollers ADM5120PX-AB-T-2-ND
IC NETWORK CTRLR SOC P-FQFP-208

IC NETWORK CTRLR SOC P-FQFP-208

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - ADM5120PX-AB-T-2 - 009029-ADM5120PX-AB-T-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - ADM5120PX-AB-T-2
009029-ADM5120PX-AB-T-2
Embedded - Embedded - Microcontrollers - Application Specific - ADM5120PX-AB-T-2 009029-ADM5120PX-AB-T-2
Manufacturer: Infineon Technologies Win Source Part Number: 009029-ADM5120PX-AB- T-2 Packaging: Tray Core Processor: 4Kc Applications: Network Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: P-FQFP-208 Supply Voltage - Operating: 1.8V, 3.3V Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 009029-ADM5120PX-AB-T-2
Packaging: Tray
Core Processor: 4Kc
Applications: Network Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: P-FQFP-208
Supply Voltage - Operating: 1.8V, 3.3V
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Application Specific Microcontrollers - ADM5120PX-AB-T-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
ADM5120PX-AB-T-2
Application Specific Microcontrollers ADM5120PX-AB-T-2
IC NETWORK CTRLR SOC P-FQFP-208

IC NETWORK CTRLR SOC P-FQFP-208

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - ADM5120PX-AB-T-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
ADM5120PX-AB-T-2
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific ADM5120PX-AB-T-2
IC NETWORK CTRLR SOC P-FQFP-208

IC NETWORK CTRLR SOC P-FQFP-208

Supplier's Site
Embedded - Microcontrollers - Application Specific - ADM5120PX-AB-T-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
ADM5120PX-AB-T-2
Embedded - Microcontrollers - Application Specific ADM5120PX-AB-T-2
IC NETWORK CTRLR SOC P-FQFP-208

IC NETWORK CTRLR SOC P-FQFP-208

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ADM5120PX-AB-T-2-ND 009029-ADM5120PX-AB-T-2 ADM5120PX-AB-T-2 ADM5120PX-AB-T-2 ADM5120PX-AB-T-2
Product Name Application Specific Microcontrollers Embedded - Embedded - Microcontrollers - Application Specific - ADM5120PX-AB-T-2 Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded - Microcontrollers - Application Specific
RAM 16 KB 16 KB 16 KB 16 KB
Serial Interface UART; USB UART; USB; Ethernet, UART, USB
Package Type Other; 208-BFQFP Exposed Pad QFP; Other; P-FQFP-208 QFP; Other; 208-BFQFP Exposed Pad QFP
Operating Range Network Processor Network Processor
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C167CSLMCAFXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers