Manufacturer: Infineon Technologies
Win Source Part Number: 198381-98-0265
Category: Integrated Circuits(ICs)
Family: PMIC - Lighting, Ballast Controllers
Packaging: Tube
Type: PFC/Ballast Controller
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Manufacturer Device Package: 16-DIP
Frequency: 39kHz ~ 50kHz
Operating Supply Voltage: 10 V ~ 17 V
Current - Supply: 10mA
Dimming: No
Drawing Number: 21; 01-3065; ; 16
Mfr Reel Diameter: *
Mfr Reel Tape Material: *
Mfr Reel Tape Width: *
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 198381-98-0265 |
| Product Name | Integrated Circuits(ICs) |