Infineon Technologies AG PMIC - PMIC - Gate Drivers - 98-0119PBF 98-0119PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874921-98-0119PBF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm), 14 Leads Mounting: Through Hole Part Status: Obsolete Family Name: IR2113-2PBF Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *IR2113-2PBF, IR2113-2PBF, IR2113-2PBF-ND, SP001538928
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874921-98-0119PBF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm), 14 Leads Mounting: Through Hole Part Status: Obsolete Family Name: IR2113-2PBF Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *IR2113-2PBF, IR2113-2PBF, IR2113-2PBF-ND, SP001538928
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - 98-0119PBF - 874921-98-0119PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 98-0119PBF
874921-98-0119PBF
PMIC - PMIC - Gate Drivers - 98-0119PBF 874921-98-0119PBF
Manufacturer: Infineon Technologies Win Source Part Number: 874921-98-0119PBF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm), 14 Leads Mounting: Through Hole Part Status: Obsolete Family Name: IR2113-2PBF Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *IR2113-2PBF, IR2113-2PBF, IR2113-2PBF-ND, SP001538928

Manufacturer: Infineon Technologies
Win Source Part Number: 874921-98-0119PBF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm), 14 Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: IR2113-2PBF
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *IR2113-2PBF, IR2113-2PBF, IR2113-2PBF-ND, SP001538928

Buy Now Datasheet
PMIC - Gate Drivers - 98-0119PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
98-0119PBF
PMIC - Gate Drivers 98-0119PBF
IC GATE DRVR HALF-BRIDGE 16DIP

IC GATE DRVR HALF-BRIDGE 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 98-0119PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
98-0119PBF
Integrated Circuits (ICs) - PMIC - Gate Drivers 98-0119PBF
IC GATE DRVR HALF-BRIDGE 16DIP

IC GATE DRVR HALF-BRIDGE 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 874921-98-0119PBF 98-0119PBF 98-0119PBF
Product Name PMIC - PMIC - Gate Drivers - 98-0119PBF PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138990P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - 74AHC3G14GD,125 - 1007504-74AHC3G14GD,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
4 suppliers
 - 4011BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers