INFINEON TECHNOLOGIES AG
949587-4800 -- LOGIC - GATES AND INVERTERS
Infineon Technologies AG
Logic - Gates and Inverters
949587-4800
Description
IC NOR 80FBGA
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC NOR 80FBGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
Logic Gates |
|
Product Number
|
949587-4800 |
949587-4800 |
|
Product Name
|
Logic - Gates and Inverters |
Gates and Inverters |
|
Gate Type
|
NOT; NOR
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
D-Type
Supply Voltage
5 V
Logic Family
AHCT
View Details
Supply Voltage
4.5V ~ 5.5V
Inputs
4
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers