Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1134169-8TQ080SPBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 80V V(RRM), Silicon, TO-263AB, LEAD FREE, PLASTIC, SMD-220, D2PAK-3 Product overview: 8TQ080SPBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 8A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8TQ080SPBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1134169-8TQ080SPBF | 280-8TQ080SPBF |
| Product Name | Diodes, Rectifiers - Single - 8TQ080SPBF | Schottky SMD 8A 80V Diode and Rectifier |
| RoHS Compliant | RoHS |