Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1133850-80PFR40
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 1 Element, 80A, 400V V(RRM), Silicon, DO-203AB, PLASTIC, DO-5, 1 PIN
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Step Recovery Diodes | Diodes |
| Product Number | 1133850-80PFR40 | 3717-80PFR40 |
| Product Name | Hard To Find - 80PFR40 | Rectifier Diode, 1 Phase, 1 Element, 80A, 400V V(RRM), Silicon, DO-203AB, PLASTIC, DO-5, 1 PIN |