The 80CLQ150 is a center-tap Schottky rectifier rated for 80 A average forward current and 150 V reverse voltage per leg, designed for high-reliability applications. It is housed in a hermetic SMD-1 ceramic package, weighs 2.6 g, and operates over a junction temperature range of -55 to 150°C. The device features a maximum forward voltage drop of 0.84 V at 40 A and 125°C, a reverse leakage current of 0.1 mA at 25°C, and a junction capacitance of 800 pF at 5 V. Thermal resistance is 1.25 °C/W per leg and 0.63 °C/W per package. Full MIL-PRF-19500 conformance testing is available on source control drawings for TX, TXV, and S quality levels.
80A 150V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package - JANTX Screening
Similar Parts
80CLQ150
Base Part Number
80CLQ150SCS
JANS Screening
80CLQ150SCX
JANTX Screening
80CLQ150SCV
JANTXV Screening
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 80CLQ150SCX |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 80CLQ150SCX |
| Package | C-CCN-3 |