Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032009-7703405UA
Number of Pins: 3
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 41 V
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Input Voltage: 4 V
Voltage Regulator Positive Adjustable 1.2V to 37V 1.5A 3-Pin TO-257 Isolated Product overview: 7703405UA from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.2V, 37V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.2V, 37V, 1.5A, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-7703405UA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1032009-7703405UA | 699-7703405UA |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - 7703405UA | Isolated 1.2V 37V 1.5A LDO Voltage Regulator IC |
| Output Polarity | Positive |