Rectifier Diode, Schottky, 1 Phase, 1 Element, 5.5A, 30V V(RRM), Silicon, TO-252AA, SIMILAR TO TO-252AA, DPAK-3 Product overview: 50WQ03FNPBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.5A, 30V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.5A, 30V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-50WQ03FNPBF can be used for catalog matching and distributor lookup.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1129003-50WQ03FNPBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 280-50WQ03FNPBF | 1129003-50WQ03FNPBF |
| Product Name | Schottky 5.5A 30V DPAK Diode and Rectifier | Diodes, Rectifiers - Single - 50WQ03FNPBF |
| Package | DPAK |