Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1128320-36MT120
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Sensing & Instrumentation
International Rectifier 36MT120 Rectifier Case type D 63 U(FM) 1 V U(RRM) 1200 V Product overview: 36MT120 from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 V, 1200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 V, 1200 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-36MT120 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1128320-36MT120 | 299-36MT120 |
| Product Name | Bridge Rectifiers - 36MT120 | 1 V 1200 V Diode and Rectifier |
| Package | Bulk |