The 30SCLJQ060 is a 30 amp, 60 volt center-tap Schottky rectifier in a hermetic surface-mount SMD-0.5 ceramic package, designed for high-reliability applications. It has a maximum forward voltage drop of 1.01 V at 30 A and 125°C per leg, a peak surge current rating of 120 A for an 8.3 ms half-sine pulse, and a maximum reverse leakage current of 90 µA at 25°C. The device operates with a junction temperature range of -55°C to 150°C, has a thermal resistance of 3.5 °C/W from junction to case per leg, and weighs approximately 1.0 g. It meets MIL-PRF-19500 quality conformance testing and features a guard ring for enhanced ruggedness and long-term reliability.
30A 60V Hi-Rel Schottky Common Cathode Diode in a SMD-0.5 package - JANTX Screening
Similar Parts
30SCLJQ060
Base Part Number
30SCLJQ060SCS
JANS Screening
30SCLJQ060SCX
JANTX Screening
30SCLJQ060SCV
JANTX Screening
30SCLJQ060B
Lead Form Up
30SCLJQ060SCSB
Screening Level Space Lead Form Up
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 30SCLJQ060SCX |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SCLJQ060SCX |
| Package | C-CCN-3 |