The 30SCLJQ045 is a 30 A, 45 V center-tap Schottky rectifier in a hermetic SMD-0.5 ceramic surface mount package, designed for high-frequency switching power supplies and resonant converters. It has a maximum forward voltage drop of 0.70 V at 15 A and 125°C per leg, with reverse leakage current up to 55 mA at 125°C and rated voltage. The device supports junction and storage temperatures from -55°C to 150°C, with a thermal resistance of 1.75 °C/W from junction to case per package. Rated for MIL-PRF-19500 quality conformance testing at TX, TXV, and S levels, it features a guard ring for enhanced ruggedness and reliability.
30A 45V Hi-Rel Schottky Common Cathode Diode in a SMD-0.5 package - Base Part Number
Similar Parts
30SCLJQ045
Base Part Number
30SCLJQ045SCS
JANS Screening
30SCLJQ045SCV
JANTXV Screening
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 30SCLJQ045 |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SCLJQ045 |
| Package | C-CCN-3 |