Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2EDL8024GXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1323546-2EDL8024GXUM A1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 6,000 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side and Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 90 V Rise / Fall Time (Typ): 45ns, 45ns Voltage - Supply: 8V ~ 17V Supplier Device Package: PG-VDSON-8-4 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 448-2EDL8024GXUMA1DK R,448-2EDL8024GXUMA1 CT,SP005406443,448-2 EDL8024GXUMA1TR Base Product Number: 2EDL8024 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1323546-2EDL8024GXUM A1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 6,000 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side and Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 90 V Rise / Fall Time (Typ): 45ns, 45ns Voltage - Supply: 8V ~ 17V Supplier Device Package: PG-VDSON-8-4 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 448-2EDL8024GXUMA1DK R,448-2EDL8024GXUMA1 CT,SP005406443,448-2 EDL8024GXUMA1TR Base Product Number: 2EDL8024 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323546-2EDL8024GXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323546-2EDL8024GXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323546-2EDL8024GXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1323546-2EDL8024GXUM A1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 6,000 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side and Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 90 V Rise / Fall Time (Typ): 45ns, 45ns Voltage - Supply: 8V ~ 17V Supplier Device Package: PG-VDSON-8-4 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 448-2EDL8024GXUMA1DK R,448-2EDL8024GXUMA1 CT,SP005406443,448-2 EDL8024GXUMA1TR Base Product Number: 2EDL8024 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1323546-2EDL8024GXUMA1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 6,000
Mounting: Surface Mount
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side and Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 90 V
Rise / Fall Time (Typ): 45ns, 45ns
Voltage - Supply: 8V ~ 17V
Supplier Device Package: PG-VDSON-8-4
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 448-2EDL8024GXUMA1DKR,448-2EDL8024GXUMA1CT,SP005406443,448-2EDL8024GXUMA1TR
Base Product Number: 2EDL8024
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - 2EDL8024GXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
2EDL8024GXUMA1
PMIC - Gate Drivers 2EDL8024GXUMA1
INT. POWERSTAGE/DRIVER

INT. POWERSTAGE/DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323546-2EDL8024GXUMA1 2EDL8024GXUMA1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H52FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 9210240P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Dual I/O Arbiter - MYXAF54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details