Infineon Technologies AG Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers 2ED2182S06FXUMA1

Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: Half-Bridge Gate Type: IGBT, N-Channel MOSFET Channel Type: Synchronous Logic Voltage - VIL, VIH: 1.1V, 1.7V Mounting Type: Surface Mount Supplier Device Package: PG-DSO-8-69
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: Half-Bridge Gate Type: IGBT, N-Channel MOSFET Channel Type: Synchronous Logic Voltage - VIL, VIH: 1.1V, 1.7V Mounting Type: Surface Mount Supplier Device Package: PG-DSO-8-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: Half-Bridge Gate Type: IGBT, N-Channel MOSFET Channel Type: Synchronous Logic Voltage - VIL, VIH: 1.1V, 1.7V Mounting Type: Surface Mount Supplier Device Package: PG-DSO-8-69

Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Driven Configuration: Half-Bridge
Gate Type: IGBT, N-Channel MOSFET
Channel Type: Synchronous
Logic Voltage - VIL, VIH: 1.1V, 1.7V
Mounting Type: Surface Mount
Supplier Device Package: PG-DSO-8-69

Buy Now Datasheet
PMIC - Gate Drivers - 2ED2182S06FXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
2ED2182S06FXUMA1
PMIC - Gate Drivers 2ED2182S06FXUMA1
IC HALF BRIDGE GATE DRIVER 650V

IC HALF BRIDGE GATE DRIVER 650V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 2ED2182S06FXUMA1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100302DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 10
Number of Gates 5
View Details
2-input NOR gate - 74AHC1G02GW-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
6 suppliers
Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 7512828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details