Infineon Technologies AG Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers 2ED2110S06MXUMA1

Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: High-Side and Low-Side Channel Type: Independent Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Voltage - Supply: 10V ~ 20V Operating Temperature: -40°C ~ 125°C (TA)
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: High-Side and Low-Side Channel Type: Independent Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Voltage - Supply: 10V ~ 20V Operating Temperature: -40°C ~ 125°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: High-Side and Low-Side Channel Type: Independent Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Voltage - Supply: 10V ~ 20V Operating Temperature: -40°C ~ 125°C (TA)

Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Driven Configuration: High-Side and Low-Side
Channel Type: Independent
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Voltage - Supply: 10V ~ 20V
Operating Temperature: -40°C ~ 125°C (TA)

Buy Now Datasheet
PMIC - Gate Drivers - 2ED2110S06MXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
2ED2110S06MXUMA1
PMIC - Gate Drivers 2ED2110S06MXUMA1
LEVEL SHIFT SOI

LEVEL SHIFT SOI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 2ED2110S06MXUMA1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1660411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Gates and Inverters - 1727-74AHC3GU04DC,125TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
 - 54F02DC - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers