Infineon Technologies AG Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers 2ED2108S06FXUMA1

Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: Half-Bridge Channel Type: Synchronous Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Voltage - Supply: 10V ~ 20V Package / Case: 8-SOIC (0.154", 3.90mm Width)
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: Half-Bridge Channel Type: Synchronous Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Voltage - Supply: 10V ~ 20V Package / Case: 8-SOIC (0.154", 3.90mm Width)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: Half-Bridge Channel Type: Synchronous Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Voltage - Supply: 10V ~ 20V Package / Case: 8-SOIC (0.154", 3.90mm Width)

Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Driven Configuration: Half-Bridge
Channel Type: Synchronous
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Voltage - Supply: 10V ~ 20V
Package / Case: 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
PMIC - Gate Drivers - 2ED2108S06FXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
2ED2108S06FXUMA1
PMIC - Gate Drivers 2ED2108S06FXUMA1
IC HALF BRIDGE GATE DRIVER 650V

IC HALF BRIDGE GATE DRIVER 650V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 2ED2108S06FXUMA1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS27DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 74AHCT3G04DP-Q100H-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic - Gates and Inverters - 5402DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details