Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1123341-25FR60
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 1 Element, 25A, 600V V(RRM), Silicon, DO-203AA, DO-4, 1 PIN
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Step Recovery Diodes | Diodes |
| Product Number | 1123341-25FR60 | 3717-25FR60 |
| Product Name | Diodes, Rectifiers - Single - 25FR60 | Rectifier Diode, 1 Phase, 1 Element, 25A, 600V V(RRM), Silicon, DO-203AA, DO-4, 1 PIN |
| Configuration | Single |