Infineon Technologies AG Buck 20A Step-Down DC-DC Converter IC 21-0042

Description
IC REG BUCK ADJ 20A 133BGA Product overview: 21-0042 from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 20A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-21-0042 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG BUCK ADJ 20A 133BGA Product overview: 21-0042 from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 20A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-21-0042 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 20A Step-Down DC-DC Converter IC - 739-21-0042 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 20A Step-Down DC-DC Converter IC
739-21-0042
Buck 20A Step-Down DC-DC Converter IC 739-21-0042
IC REG BUCK ADJ 20A 133BGA Product overview: 21-0042 from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 20A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-21-0042 can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 20A 133BGA Product overview: 21-0042 from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 20A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-21-0042 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-21-0042
Product Name Buck 20A Step-Down DC-DC Converter IC
Package Type Other; Tube
Output Voltage 0.9000 volts
Input Voltage 12.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
Buck Step-Down DC-DC Converter IC - 715-IRU3137CSTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details