Infineon Technologies AG Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers 1ED44175N01BXTSA1

Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: Low-Side Channel Type: Single Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Voltage - Supply: IGBT, N-Channel MOSFET Package / Case: SOT-23-6 Supplier Device Package: PG-SOT23-6-3
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: Low-Side Channel Type: Single Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Voltage - Supply: IGBT, N-Channel MOSFET Package / Case: SOT-23-6 Supplier Device Package: PG-SOT23-6-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: Low-Side Channel Type: Single Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Voltage - Supply: IGBT, N-Channel MOSFET Package / Case: SOT-23-6 Supplier Device Package: PG-SOT23-6-3

Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Driven Configuration: Low-Side
Channel Type: Single
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Voltage - Supply: IGBT, N-Channel MOSFET
Package / Case: SOT-23-6
Supplier Device Package: PG-SOT23-6-3

Buy Now Datasheet
PMIC - Gate Drivers - 1ED44175N01BXTSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
1ED44175N01BXTSA1
PMIC - Gate Drivers 1ED44175N01BXTSA1
IC GATE DRVR LOW-SIDE SOT23-6

IC GATE DRVR LOW-SIDE SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1ED44175N01BXTSA1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 74ABT00D,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS; BiCMOS
IC Package Type Other; SO14
View Details
5 suppliers
Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers